Bourns, Inc. Trimmer, 500 Ohm, 15Turn, Through Hole; Trimpot Type Bourns 3006P-1-501LF.

Description
TRIMMER, 500 OHM, 15TURN, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series RoHS Compliant: Yes
Description
TRIMMER, 500 OHM, 15TURN, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trimmer, 500 Ohm, 15Turn, Through Hole; Trimpot Type Bourns - 26AC6940 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 500 Ohm, 15Turn, Through Hole; Trimpot Type Bourns
26AC6940
Trimmer, 500 Ohm, 15Turn, Through Hole; Trimpot Type Bourns 26AC6940
TRIMMER, 500 OHM, 15TURN, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series RoHS Compliant: Yes

TRIMMER, 500 OHM, 15TURN, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AC6940
Product Name Trimmer, 500 Ohm, 15Turn, Through Hole; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details