Bourns, Inc. Trimmer Potentiometers 3006P-1-501LF

Description
500 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3006P-501LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-501LF-ND
Trimmer Potentiometers 3006P-501LF-ND
500 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

500 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
500OHM 0.75W Trimmer Potentiometer - 80-3006P-1-501LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500OHM 0.75W Trimmer Potentiometer
80-3006P-1-501LF
500OHM 0.75W Trimmer Potentiometer 80-3006P-1-501LF
TRIMMER 500OHM 0.75W PC PIN SIDE Product overview: 3006P-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-501LF can be used for catalog matching and distributor lookup.

TRIMMER 500OHM 0.75W PC PIN SIDE Product overview: 3006P-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-501LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3006P-1-501LF
763065-3006P-1-501LF
Trimmer Potentiometers - 3006P-1-501LF 763065-3006P-1-501LF
Manufacturer: Bourns Inc. Win Source Part Number: 763065-3006P-1-501LF Series: Trimpot 3006 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 500 Number of Turns: 15 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3006 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.250" x 0.190" Face x 0.750" L (6.35mm x 4.83mm x 19.05mm) Alternative Parts (Cross-Reference): 89PR500LF; 500-0006; 90PR500TB; ; Introduction Date: March 28, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 763065-3006P-1-501LF
Series: Trimpot 3006 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 500
Number of Turns: 15
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3006
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.250" x 0.190" Face x 0.750" L (6.35mm x 4.83mm x 19.05mm)
Alternative Parts (Cross-Reference): 89PR500LF; 500-0006; 90PR500TB; ;
Introduction Date: March 28, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmer Potentiometers - 5219120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219120
Trimmer Potentiometers 5219120
Bourns 3006P-1-501LF

Bourns 3006P-1-501LF

Supplier's Site
Trimmer Potentiometers - 1673241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673241
Trimmer Potentiometers 1673241
Bourns 3006P-1-501LF

Bourns 3006P-1-501LF

Supplier's Site
Trimmer, 500 Ohm, 15Turn, Through Hole; Trimpot Type Bourns - 32K7307 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 500 Ohm, 15Turn, Through Hole; Trimpot Type Bourns
32K7307
Trimmer, 500 Ohm, 15Turn, Through Hole; Trimpot Type Bourns 32K7307
TRIMMER, 500 OHM, 15TURN, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series RoHS Compliant: Yes

TRIMMER, 500 OHM, 15TURN, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, 15 Turn 500R; Track Resistance Bourns - 39K1908 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 15 Turn 500R; Track Resistance Bourns
39K1908
Trimmer, 15 Turn 500R; Track Resistance Bourns 39K1908
TRIMMER, 15 TURN 500R; Track Resistance:500ohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 15 TURN 500R; Track Resistance:500ohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer;Cermet;Rest 500 Ohms;PCB;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25inH - 70153562 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 500 Ohms;PCB;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25inH
70153562
Trimmer;Cermet;Rest 500 Ohms;PCB;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25inH 70153562
3006 Series Trimpot® Trimming Potentiometers 1⁄4 ” high - low PC board profile Tin-plated terminal RoHS Compliant The trimming potentiometer have insulation resistance 1000 Megohms (Min.) and dielectric strength 1000 VAC.

3006 Series Trimpot® Trimming Potentiometers

  • 1⁄4 ” high - low PC board profile
  • Tin-plated terminal
  • RoHS Compliant
    The trimming potentiometer have insulation resistance 1000 Megohms (Min.) and dielectric strength 1000 VAC.
Supplier's Site
Trimmer Potentiometers - 3006P-1-501LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3006P-1-501LF
Trimmer Potentiometers 3006P-1-501LF
TRIMMER 500OHM 0.75W PC PIN SIDE

TRIMMER 500OHM 0.75W PC PIN SIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3006P-501LF-ND 80-3006P-1-501LF 763065-3006P-1-501LF 5219120 32K7307 39K1908 70153562 3006P-1-501LF
Product Name Trimmer Potentiometers 500OHM 0.75W Trimmer Potentiometer Trimmer Potentiometers - 3006P-1-501LF Trimmer Potentiometers Trimmer, 500 Ohm, 15Turn, Through Hole; Trimpot Type Bourns Trimmer, 15 Turn 500R; Track Resistance Bourns Trimmer;Cermet;Rest 500 Ohms;PCB;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25inH Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Pin ThroughHole ThroughHole PCB ThroughHole; Through Hole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer Trimmer
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1445517 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details