Bourns, Inc. Trimmer Potentiometers 3006P-1-501

Description
500 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3006P-501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-501-ND
Trimmer Potentiometers 3006P-501-ND
500 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

500 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
500OHM 0.75W Trimmer Potentiometer - 80-3006P-1-501 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500OHM 0.75W Trimmer Potentiometer
80-3006P-1-501
500OHM 0.75W Trimmer Potentiometer 80-3006P-1-501
TRIMMER 500OHM 0.75W PC PIN SIDE Product overview: 3006P-1-501 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-501 can be used for catalog matching and distributor lookup.

TRIMMER 500OHM 0.75W PC PIN SIDE Product overview: 3006P-1-501 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-501 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3006P-1-501
855484-3006P-1-501
Trimmer Potentiometers - 3006P-1-501 855484-3006P-1-501
Manufacturer: Bourns Inc. Win Source Part Number: 855484-3006P-1-501 Series: Trimpot® 3006 - Sealed Features: 500 Ohms Trimmer Potentiometer 15.0 Turn Package: Tube Family Name: 3006P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3006P-501, 3006P-501L, Q1095739

Manufacturer: Bourns Inc.
Win Source Part Number: 855484-3006P-1-501
Series: Trimpot® 3006 - Sealed
Features: 500 Ohms Trimmer Potentiometer 15.0 Turn
Package: Tube
Family Name: 3006P
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3006P-501, 3006P-501L, Q1095739

Buy Now Datasheet
Trimmer Potentiometer, 500 Ohm 15Turn Through Hole; Trimpot Type Bourns - 01F9081 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm 15Turn Through Hole; Trimpot Type Bourns
01F9081
Trimmer Potentiometer, 500 Ohm 15Turn Through Hole; Trimpot Type Bourns 01F9081
TRIMMER POTENTIOMETER, 500 OHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mWRoHS Compliant: No

TRIMMER POTENTIOMETER, 500 OHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mWRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3006P-501-ND 80-3006P-1-501 855484-3006P-1-501 01F9081
Product Name Trimmer Potentiometers 500OHM 0.75W Trimmer Potentiometer Trimmer Potentiometers - 3006P-1-501 Trimmer Potentiometer, 500 Ohm 15Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Resistance Range 500 ohms 500 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details