Bourns, Inc. Trimmer Potentiometers 3006P-1-474LF

Description
Bourns 3006P-1-474LF
Request a Quote Datasheet
Description
Bourns 3006P-1-474LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7870770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7870770
Trimmer Potentiometers 7870770
Bourns 3006P-1-474LF

Bourns 3006P-1-474LF

Supplier's Site
Trimmer Potentiometers - 1617058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617058
Trimmer Potentiometers 1617058
Bourns 3006P-1-474LF

Bourns 3006P-1-474LF

Supplier's Site
Trimmer Potentiometers - 118-3006P-1-474LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3006P-1-474LF-ND
Trimmer Potentiometers 118-3006P-1-474LF-ND
470 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

470 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
0.75W Trimmer Potentiometer - 80-3006P-1-474LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75W Trimmer Potentiometer
80-3006P-1-474LF
0.75W Trimmer Potentiometer 80-3006P-1-474LF
TRIMMER 470K OHM 0.75W PC PIN Product overview: 3006P-1-474LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-474LF can be used for catalog matching and distributor lookup.

TRIMMER 470K OHM 0.75W PC PIN Product overview: 3006P-1-474LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-474LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 470K, 15Turn, Th; Trimpot Type Bourns - 06X8797 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 470K, 15Turn, Th; Trimpot Type Bourns
06X8797
Trimmer, Pot, 470K, 15Turn, Th; Trimpot Type Bourns 06X8797
TRIMMER, POT, 470K, 15TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:470kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 470K, 15TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:470kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7870770 118-3006P-1-474LF-ND 80-3006P-1-474LF 06X8797
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.75W Trimmer Potentiometer Trimmer, Pot, 470K, 15Turn, Th; Trimpot Type Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers