Bourns, Inc. Trimmer Potentiometers 3006P-1-472LF

Description
4.7 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet
Description
4.7 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3006P-1-472LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-1-472LF-ND
Trimmer Potentiometers 3006P-1-472LF-ND
4.7 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

4.7 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7870777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7870777
Trimmer Potentiometers 7870777
Bourns 3006P-1-472LF

Bourns 3006P-1-472LF

Supplier's Site
Trimmer Potentiometers - 1617060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617060
Trimmer Potentiometers 1617060
Bourns 3006P-1-472LF

Bourns 3006P-1-472LF

Supplier's Site
Trimmer, Pot, 4K7, 15Turn, Th; Trimpot Type Bourns - 06X8796 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 4K7, 15Turn, Th; Trimpot Type Bourns
06X8796
Trimmer, Pot, 4K7, 15Turn, Th; Trimpot Type Bourns 06X8796
TRIMMER, POT, 4K7, 15TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:4.7kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 4K7, 15TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:4.7kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3006P-1-472LF-ND 7870777 06X8796
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 4K7, 15Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 2274841 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 1 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers