Bourns, Inc. Trimmer Potentiometers 3006P-1-254LF

Description
250 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet
Description
250 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3006P-254LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-254LF-ND
Trimmer Potentiometers 3006P-254LF-ND
250 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

250 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3006P-1-254LF
721676-3006P-1-254LF
Trimmer Potentiometers - 3006P-1-254LF 721676-3006P-1-254LF
Manufacturer: Bourns Inc. Win Source Part Number: 721676-3006P-1-254LF Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 15 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 250 kOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 3006P Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Power (W): 0.75W, 3/4W Parts Dimension: Rectangular - 0.250" x 0.190" Face x 0.750" L (6.35mm x 4.83mm x 19.05mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 721676-3006P-1-254LF
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 15
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 250 kOhms
Categories: Potentiometers, Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: 3006P
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Power (W): 0.75W, 3/4W
Parts Dimension: Rectangular - 0.250" x 0.190" Face x 0.750" L (6.35mm x 4.83mm x 19.05mm)

Buy Now
0.75W Trimmer Potentiometer - 80-3006P-1-254LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75W Trimmer Potentiometer
80-3006P-1-254LF
0.75W Trimmer Potentiometer 80-3006P-1-254LF
TRIMMER 250K OHM 0.75W PC PIN Product overview: 3006P-1-254LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-254LF can be used for catalog matching and distributor lookup.

TRIMMER 250K OHM 0.75W PC PIN Product overview: 3006P-1-254LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-254LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIMMER;CERMET;REST 250 KILOHMS, PCB;15TURNS;PWR-RTG 0.75W - 70154798 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER;CERMET;REST 250 KILOHMS, PCB;15TURNS;PWR-RTG 0.75W
70154798
TRIMMER;CERMET;REST 250 KILOHMS, PCB;15TURNS;PWR-RTG 0.75W 70154798
TRIMMER;CERMET;REST 250 KILOHMS, PCB;15TURNS;PWR-RTG 0.75W

TRIMMER;CERMET;REST 250 KILOHMS, PCB;15TURNS;PWR-RTG 0.75W

Supplier's Site
Trimmer Potentiometers - 3006P-1-254LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3006P-1-254LF
Trimmer Potentiometers 3006P-1-254LF
TRIMMER 250K OHM 0.75W PC PIN

TRIMMER 250K OHM 0.75W PC PIN

Supplier's Site Datasheet
Trimmer Potentiometer, 250Kohm 15Turn Through Hole; Trimpot Type Bourns - 32K7305 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 250Kohm 15Turn Through Hole; Trimpot Type Bourns
32K7305
Trimmer Potentiometer, 250Kohm 15Turn Through Hole; Trimpot Type Bourns 32K7305
TRIMMER POTENTIOMETER, 250KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:250kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Qualification:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 250KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:250kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Pot, 250Kohm, 10%, 15Turn, Th; Track Resistance Bourns - 06X8793 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 250Kohm, 10%, 15Turn, Th; Track Resistance Bourns
06X8793
Trimmer, Pot, 250Kohm, 10%, 15Turn, Th; Track Resistance Bourns 06X8793
TRIMMER, POT, 250KOHM, 10%, 15TURN, TH; Track Resistance:250kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:±RoHS Compliant: Yes

TRIMMER, POT, 250KOHM, 10%, 15TURN, TH; Track Resistance:250kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3006P-254LF-ND 721676-3006P-1-254LF 80-3006P-1-254LF 70154798 3006P-1-254LF 32K7305 06X8793
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3006P-1-254LF 0.75W Trimmer Potentiometer TRIMMER;CERMET;REST 250 KILOHMS, PCB;15TURNS;PWR-RTG 0.75W Trimmer Potentiometers Trimmer Potentiometer, 250Kohm 15Turn Through Hole; Trimpot Type Bourns Trimmer, Pot, 250Kohm, 10%, 15Turn, Th; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Through Hole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 250000 ohms 250000 ohms 250000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers