Bourns, Inc. Trimmer Potentiometers 3006P-1-253LF

Description
25 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet
Description
25 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3006P-253LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-253LF-ND
Trimmer Potentiometers 3006P-253LF-ND
25 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

25 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1325832-3006P-1-253LF - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1325832-3006P-1-253LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1325832-3006P-1-253LF
Manufacturer: Bourns Inc. Win Source Part Number: 1325832-3006P-1-253L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Tube Termination Style: PC Pins Size / Dimension: Rectangular - 0.250" x 0.190" Face (6.35mm x 4.83mm) Standard Package: 25 Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Number of Turns: 15 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 25 kOhms ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3006P-1-253LF-ND,300 6P1253LF,3006P-253LF Base Product Number: 3006P RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1325832-3006P-1-253LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Tube
Termination Style: PC Pins
Size / Dimension: Rectangular - 0.250" x 0.190" Face (6.35mm x 4.83mm)
Standard Package: 25
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Number of Turns: 15
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 25 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3006P-1-253LF-ND,3006P1253LF,3006P-253LF
Base Product Number: 3006P
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
25KOHM 0.75W Trimmer Potentiometer - 80-3006P-1-253LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25KOHM 0.75W Trimmer Potentiometer
80-3006P-1-253LF
25KOHM 0.75W Trimmer Potentiometer 80-3006P-1-253LF
TRIMMER 25KOHM 0.75W PC PIN SIDE Product overview: 3006P-1-253LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 25KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-253LF can be used for catalog matching and distributor lookup.

TRIMMER 25KOHM 0.75W PC PIN SIDE Product overview: 3006P-1-253LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 25KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-253LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 25Kohm 15Turn Through Hole; Trimpot Type Bourns - 32K7304 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 25Kohm 15Turn Through Hole; Trimpot Type Bourns
32K7304
Trimmer Potentiometer, 25Kohm 15Turn Through Hole; Trimpot Type Bourns 32K7304
TRIMMER POTENTIOMETER, 25KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 25KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 25Kohm, 10%, 15Turn, Th; Track Resistance Bourns - 06X8792 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 25Kohm, 10%, 15Turn, Th; Track Resistance Bourns
06X8792
Trimmer, Pot, 25Kohm, 10%, 15Turn, Th; Track Resistance Bourns 06X8792
TRIMMER, POT, 25KOHM, 10%, 15TURN, TH; Track Resistance:25kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 25KOHM, 10%, 15TURN, TH; Track Resistance:25kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - 3006P-1-253LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3006P-1-253LF
Trimmer Potentiometers 3006P-1-253LF
TRIMMER 25KOHM 0.75W PC PIN SIDE

TRIMMER 25KOHM 0.75W PC PIN SIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3006P-253LF-ND 1325832-3006P-1-253LF 80-3006P-1-253LF 32K7304 06X8792 3006P-1-253LF
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers 25KOHM 0.75W Trimmer Potentiometer Trimmer Potentiometer, 25Kohm 15Turn Through Hole; Trimpot Type Bourns Trimmer, Pot, 25Kohm, 10%, 15Turn, Th; Track Resistance Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole ThroughHole ThroughHole; Through Hole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 25000 ohms 25000 ohms 25000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details