Bourns, Inc. Trimmer Potentiometers 3006P-1-223LF

Description
22 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet
Description
22 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3006P-1-223LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3006P-1-223LF-ND
Trimmer Potentiometers 118-3006P-1-223LF-ND
22 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

22 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
22KOHM 0.75W Trimmer Potentiometer - 80-3006P-1-223LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22KOHM 0.75W Trimmer Potentiometer
80-3006P-1-223LF
22KOHM 0.75W Trimmer Potentiometer 80-3006P-1-223LF
TRIMMER 22KOHM 0.75W PC PIN SIDE Product overview: 3006P-1-223LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 22KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-223LF can be used for catalog matching and distributor lookup.

TRIMMER 22KOHM 0.75W PC PIN SIDE Product overview: 3006P-1-223LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 22KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-223LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7870742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7870742
Trimmer Potentiometers 7870742
Bourns 3006P-1-223LF

Bourns 3006P-1-223LF

Supplier's Site
Trimmer Potentiometers - 7870742P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7870742P
Trimmer Potentiometers 7870742P
Bourns 3006P-1-223LF

Bourns 3006P-1-223LF

Supplier's Site
Trimmer Potentiometers - 1617054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617054
Trimmer Potentiometers 1617054
Bourns 3006P-1-223LF

Bourns 3006P-1-223LF

Supplier's Site
Trimmer Potentiometer 22Kohm 15Turn Pcb; Trimpot Type Bourns - 05R8375 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 22Kohm 15Turn Pcb; Trimpot Type Bourns
05R8375
Trimmer Potentiometer 22Kohm 15Turn Pcb; Trimpot Type Bourns 05R8375
TRIMMER POTENTIOMETER 22KOHM 15TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:22kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 22KOHM 15TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:22kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 22Kohm, 10%, 15Turn, Th; Track Resistance Bourns - 06X8788 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 22Kohm, 10%, 15Turn, Th; Track Resistance Bourns
06X8788
Trimmer, Pot, 22Kohm, 10%, 15Turn, Th; Track Resistance Bourns 06X8788
TRIMMER, POT, 22KOHM, 10%, 15TURN, TH; Track Resistance:22kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 22KOHM, 10%, 15TURN, TH; Track Resistance:22kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 118-3006P-1-223LF-ND 80-3006P-1-223LF 7870742 7870742P 05R8375 06X8788
Product Name Trimmer Potentiometers 22KOHM 0.75W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 22Kohm 15Turn Pcb; Trimpot Type Bourns Trimmer, Pot, 22Kohm, 10%, 15Turn, Th; Track Resistance Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Resistance Range 22000 ohms 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers