Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series; Power Rating:750mW; Qualification:-; MSL:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28AC8528 |
| Product Name | Trimpot Type Bourns |
| Configuration | Single Resistor |