Bourns, Inc. Trimmer Potentiometers 3006P-1-203

Description
20 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3006P-203-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-203-ND
Trimmer Potentiometers 3006P-203-ND
20 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

20 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
20KOHM 0.75W Trimmer Potentiometer - 80-3006P-1-203 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20KOHM 0.75W Trimmer Potentiometer
80-3006P-1-203
20KOHM 0.75W Trimmer Potentiometer 80-3006P-1-203
TRIMMER 20KOHM 0.75W PC PIN SIDE Product overview: 3006P-1-203 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-203 can be used for catalog matching and distributor lookup.

TRIMMER 20KOHM 0.75W PC PIN SIDE Product overview: 3006P-1-203 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-203 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 20Kohm 15Turn Through Hole; Trimpot Type Bourns - 01F9086 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20Kohm 15Turn Through Hole; Trimpot Type Bourns
01F9086
Trimmer Potentiometer, 20Kohm 15Turn Through Hole; Trimpot Type Bourns 01F9086
TRIMMER POTENTIOMETER, 20KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: No

TRIMMER POTENTIOMETER, 20KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3006P-203-ND 80-3006P-1-203 01F9086
Product Name Trimmer Potentiometers 20KOHM 0.75W Trimmer Potentiometer Trimmer Potentiometer, 20Kohm 15Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data