Bourns, Inc. 0.75W Trimmer Potentiometer 3006P-1-202ZLF

Description
TRIMMER 2K OHM 0.75W PC PIN SIDE Product overview: 3006P-1-202ZLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-202ZLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 2K OHM 0.75W PC PIN SIDE Product overview: 3006P-1-202ZLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-202ZLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.75W Trimmer Potentiometer - 80-3006P-1-202ZLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75W Trimmer Potentiometer
80-3006P-1-202ZLF
0.75W Trimmer Potentiometer 80-3006P-1-202ZLF
TRIMMER 2K OHM 0.75W PC PIN SIDE Product overview: 3006P-1-202ZLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-202ZLF can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.75W PC PIN SIDE Product overview: 3006P-1-202ZLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-202ZLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3006P-1-202ZLF
906477-3006P-1-202ZLF
Trimmer Potentiometers - 3006P-1-202ZLF 906477-3006P-1-202ZLF
Manufacturer: Bourns Inc. Win Source Part Number: 906477-3006P-1-202ZL F Series: Trimpot® 3006 - Sealed Features: 0.75W, 3/4W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet Turn Side Adjustment Package: Tube Mounting: Panel Mount, Through Hole Family Name: 3006P Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050

Manufacturer: Bourns Inc.
Win Source Part Number: 906477-3006P-1-202ZLF
Series: Trimpot® 3006 - Sealed
Features: 0.75W, 3/4W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet Turn Side Adjustment
Package: Tube
Mounting: Panel Mount, Through Hole
Family Name: 3006P
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050

Buy Now Datasheet
Trimmer Potentiometers - 3006P-1-202ZLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-1-202ZLF-ND
Trimmer Potentiometers 3006P-1-202ZLF-ND
2 kOhms 0.75W, 3/4W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

2 kOhms 0.75W, 3/4W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3006P-1-202ZLF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3006P-1-202ZLF
Trimmer Potentiometers 3006P-1-202ZLF
TRIMMER 2K OHM 0.75W PC PIN SIDE

TRIMMER 2K OHM 0.75W PC PIN SIDE

Supplier's Site Datasheet
Trimmer, Pot, 2K, 15Turn, Panel; Trimpot Type Bourns - 32K7300 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K, 15Turn, Panel; Trimpot Type Bourns
32K7300
Trimmer, Pot, 2K, 15Turn, Panel; Trimpot Type Bourns 32K7300
TRIMMER, POT, 2K, 15TURN, PANEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 2K, 15TURN, PANEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3006P-1-202ZLF 906477-3006P-1-202ZLF 3006P-1-202ZLF-ND 3006P-1-202ZLF 32K7300
Product Name 0.75W Trimmer Potentiometer Trimmer Potentiometers - 3006P-1-202ZLF Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 2K, 15Turn, Panel; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 2000 ohms 2000 ohms
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details