Bourns, Inc. Trimmer Potentiometers 3006P-1-202LF

Description
Bourns 3006P-1-202LF
Request a Quote Datasheet
Description
Bourns 3006P-1-202LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5219085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219085
Trimmer Potentiometers 5219085
Bourns 3006P-1-202LF

Bourns 3006P-1-202LF

Supplier's Site
Trimmer Potentiometers - 5219085P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219085P
Trimmer Potentiometers 5219085P
Bourns 3006P-1-202LF

Bourns 3006P-1-202LF

Supplier's Site
Trimmer Potentiometers - 1673239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673239
Trimmer Potentiometers 1673239
Bourns 3006P-1-202LF

Bourns 3006P-1-202LF

Supplier's Site
Trimmer Potentiometers - 3006P-202LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-202LF-ND
Trimmer Potentiometers 3006P-202LF-ND
2 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

2 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
0.75W Trimmer Potentiometer - 80-3006P-1-202LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75W Trimmer Potentiometer
80-3006P-1-202LF
0.75W Trimmer Potentiometer 80-3006P-1-202LF
TRIMMER 2K OHM 0.75W PC PIN SIDE Product overview: 3006P-1-202LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-202LF can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.75W PC PIN SIDE Product overview: 3006P-1-202LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-202LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3006P-1-202LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3006P-1-202LF
Trimmer Potentiometers 3006P-1-202LF
TRIMMER 2K OHM 0.75W PC PIN SIDE

TRIMMER 2K OHM 0.75W PC PIN SIDE

Supplier's Site Datasheet
Trimmer, 2 Kohm, 15Turn, Through Hole; Trimpot Type Bourns - 32K7299 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 2 Kohm, 15Turn, Through Hole; Trimpot Type Bourns
32K7299
Trimmer, 2 Kohm, 15Turn, Through Hole; Trimpot Type Bourns 32K7299
TRIMMER, 2 KOHM, 15TURN, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series; MSL:-RoHS Compliant: Yes

TRIMMER, 2 KOHM, 15TURN, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series; MSL:-RoHS Compliant: Yes

Supplier's Site
Trimmer, 15 Turn 2K; Track Resistance Bourns - 39K1904 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 15 Turn 2K; Track Resistance Bourns
39K1904
Trimmer, 15 Turn 2K; Track Resistance Bourns 39K1904
TRIMMER, 15 TURN 2K; Track Resistance:2kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 15 TURN 2K; Track Resistance:2kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trim Potentiometers PC Board Mount - 15950328 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
15950328
Trim Potentiometers PC Board Mount 15950328
TRIMMER, MULTI TURN, CERMET, SIDE ADJUST, 2 KOHM, THROUGH HOLE, 15 TURNS. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, MULTI TURN, CERMET, SIDE ADJUST, 2 KOHM, THROUGH HOLE, 15 TURNS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer;Cermet;Rest 2 Kilohms;PCB;15 Turns;Pwr-Rtg 0.75W - 70153864 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 2 Kilohms;PCB;15 Turns;Pwr-Rtg 0.75W
70153864
Trimmer;Cermet;Rest 2 Kilohms;PCB;15 Turns;Pwr-Rtg 0.75W 70153864
Trimmer;Cermet;Rest 2 Kilohms;PCB;15 Turns;Pwr-Rtg 0.75W

Trimmer;Cermet;Rest 2 Kilohms;PCB;15 Turns;Pwr-Rtg 0.75W

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 5219085 5219085P 3006P-202LF-ND 80-3006P-1-202LF 3006P-1-202LF 32K7299 39K1904 15950328 70153864
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.75W Trimmer Potentiometer Trimmer Potentiometers Trimmer, 2 Kohm, 15Turn, Through Hole; Trimpot Type Bourns Trimmer, 15 Turn 2K; Track Resistance Bourns Trim Potentiometers PC Board Mount Trimmer;Cermet;Rest 2 Kilohms;PCB;15 Turns;Pwr-Rtg 0.75W
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole; Through Hole ThroughHole ThroughHole PCB
Configuration Multiturn Multiturn Multiturn Single Resistor Single Resistor Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data