TRIMMER 200OHM 0.75W PC PIN SIDE Product overview: 3006P-1-201ZLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-201ZLF can be used for catalog matching and distributor lookup.
200 Ohms 0.75W, 3/4W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3006P-1-201ZLF | 118-3006P-1-201ZLF-ND |
| Product Name | 200OHM 0.75W Trimmer Potentiometer | Trimmer Potentiometers |
| Resistance Range | 200 ohms | 200 ohms |
| Operating DC Voltage | 400 volts | |
| Operating AC Voltage | 400 volts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Standards and Certifications | RoHS |