Bourns, Inc. 200OHM 0.75W Trimmer Potentiometer 3006P-1-201

Description
TRIMMER 200OHM 0.75W PC PIN SIDE Product overview: 3006P-1-201 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 200OHM 0.75W PC PIN SIDE Product overview: 3006P-1-201 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200OHM 0.75W Trimmer Potentiometer - 80-3006P-1-201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200OHM 0.75W Trimmer Potentiometer
80-3006P-1-201
200OHM 0.75W Trimmer Potentiometer 80-3006P-1-201
TRIMMER 200OHM 0.75W PC PIN SIDE Product overview: 3006P-1-201 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-201 can be used for catalog matching and distributor lookup.

TRIMMER 200OHM 0.75W PC PIN SIDE Product overview: 3006P-1-201 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1237777-3006P-1-201 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1237777-3006P-1-201
Potentiometers, Variable Resistors - Trimmer Potentiometers 1237777-3006P-1-201
Win Source Part Number: 1237777-3006P-1-201 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3006 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 25 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Number of Turns: 15 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 200 Ohms Mounting Type: Through Hole Dimension: Rectangular - 0.250" x 0.190" Face (6.35mm x 4.83mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3006P-201,3006P1201 Base Product Number: 3006P RoHS Status: RoHS non-compliant

Win Source Part Number: 1237777-3006P-1-201
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3006 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 25
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Number of Turns: 15
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 200 Ohms
Mounting Type: Through Hole
Dimension: Rectangular - 0.250" x 0.190" Face (6.35mm x 4.83mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3006P-201,3006P1201
Base Product Number: 3006P
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Trimmer Potentiometers - 3006P-201-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-201-ND
Trimmer Potentiometers 3006P-201-ND
200 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

200 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 200 Ohm 15Turn Through Hole; Trimpot Type Bourns - 01F9080 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200 Ohm 15Turn Through Hole; Trimpot Type Bourns
01F9080
Trimmer Potentiometer, 200 Ohm 15Turn Through Hole; Trimpot Type Bourns 01F9080
TRIMMER POTENTIOMETER, 200 OHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mWRoHS Compliant: No

TRIMMER POTENTIOMETER, 200 OHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mWRoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3006P-1-201 1237777-3006P-1-201 3006P-201-ND 01F9080
Product Name 200OHM 0.75W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 200 Ohm 15Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 200 ohms 200 ohms 200 ohms
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details