Bourns, Inc. 20 OHM 0.75W Trimmer Potentiometer 3006P-1-200LF

Description
TRIMMER 20 OHM 0.75W PC PIN SIDE Product overview: 3006P-1-200LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-200LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 20 OHM 0.75W PC PIN SIDE Product overview: 3006P-1-200LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-200LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 OHM 0.75W Trimmer Potentiometer - 80-3006P-1-200LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 0.75W Trimmer Potentiometer
80-3006P-1-200LF
20 OHM 0.75W Trimmer Potentiometer 80-3006P-1-200LF
TRIMMER 20 OHM 0.75W PC PIN SIDE Product overview: 3006P-1-200LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-200LF can be used for catalog matching and distributor lookup.

TRIMMER 20 OHM 0.75W PC PIN SIDE Product overview: 3006P-1-200LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-200LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3006P-1-200LF
855483-3006P-1-200LF
Trimmer Potentiometers - 3006P-1-200LF 855483-3006P-1-200LF
Manufacturer: Bourns Inc. Win Source Part Number: 855483-3006P-1-200LF Series: Trimpot® 3006 - Sealed Features: 20 Ohms Trimmer Potentiometer 15.0 Turn Package: Tube Family Name: 3006P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050

Manufacturer: Bourns Inc.
Win Source Part Number: 855483-3006P-1-200LF
Series: Trimpot® 3006 - Sealed
Features: 20 Ohms Trimmer Potentiometer 15.0 Turn
Package: Tube
Family Name: 3006P
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050

Buy Now Datasheet
Trimmer Potentiometers - 3006P-1-200LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-1-200LF-ND
Trimmer Potentiometers 3006P-1-200LF-ND
20 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

20 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7870730P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7870730P
Trimmer Potentiometers 7870730P
Bourns 3006P-1-200LF

Bourns 3006P-1-200LF

Supplier's Site
Trimmer Potentiometers - 7870730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7870730
Trimmer Potentiometers 7870730
Bourns 3006P-1-200LF

Bourns 3006P-1-200LF

Supplier's Site
Trimmer Potentiometers - 1675268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675268
Trimmer Potentiometers 1675268
Bourns 3006P-1-200LF

Bourns 3006P-1-200LF

Supplier's Site
Trimmer Potentiometers - 3006P-1-200LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3006P-1-200LF
Trimmer Potentiometers 3006P-1-200LF
TRIMMER 20 OHM 0.75W PC PIN SIDE

TRIMMER 20 OHM 0.75W PC PIN SIDE

Supplier's Site Datasheet
Trimmer;Cermet;Rest 20 Ohms;PCB;15 Turns;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25i - 70153862 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 20 Ohms;PCB;15 Turns;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25i
70153862
Trimmer;Cermet;Rest 20 Ohms;PCB;15 Turns;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25i 70153862
Trimmer;Cermet;Rest 20 Ohms;PCB;15 Turns;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25 i

Trimmer;Cermet;Rest 20 Ohms;PCB;15 Turns;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25i

Supplier's Site
Trimmer, Pot, 20R, 15Turn, Th; Trimpot Type Bourns - 06X8785 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20R, 15Turn, Th; Trimpot Type Bourns
06X8785
Trimmer, Pot, 20R, 15Turn, Th; Trimpot Type Bourns 06X8785
TRIMMER, POT, 20R, 15TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 20R, 15TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3006P-1-200LF 855483-3006P-1-200LF 3006P-1-200LF-ND 7870730P 7870730 3006P-1-200LF 70153862 06X8785
Product Name 20 OHM 0.75W Trimmer Potentiometer Trimmer Potentiometers - 3006P-1-200LF Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 20 Ohms;PCB;15 Turns;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25i Trimmer, Pot, 20R, 15Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details