TRIMMER 100K OHM 0.75W PC PIN Product overview: 3006P-1-104LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-104LF can be used for catalog matching and distributor lookup.
100 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
TRIMMER, 100 KOHM, 15TURN, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series RoHS Compliant: Yes
TRIMMER, 15 TURN 100K; Track Resistance:100kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
±10% ±100ppm/°C 750mW 100kΩ Plugin Variable Resistors/Potentiome
TRIMMER 100K OHM 0.75W PC PIN
TRIMMER 100K OHM 0.75W PC PIN
Trimmer;Cermet;Rest 100 Kilohms;PCB;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3006P-1-104LF | 5219057 | 5219057P | 3006P-104LF-ND | 32K7294 | 39K1901 | 3006P-1-104LF | 3006P-1-104LF | 3006P-1-104LF | 70153560 |
| Product Name | 0.75W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, 100 Kohm, 15Turn, Through Hole; Trimpot Type Bourns | Trimmer, 15 Turn 100K; Track Resistance Bourns | Resistors >> Variable Resistors/Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers | Trimmer;Cermet;Rest 100 Kilohms;PCB;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25inH |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet | |||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||||
| Operating DC Voltage | 400 volts | |||||||||
| Operating AC Voltage | 400 volts | |||||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |