Bourns, Inc. Trimmer Potentiometers - 3006P-1-104 3006P-1-104

Description
Manufacturer: Bourns Inc. Win Source Part Number: 855482-3006P-1-104 Series: Trimpot® 3006 - Sealed Features: 100 kOhms Trimmer Potentiometer 15.0 Turn Package: Tube Family Name: 3006P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3006P-104, 3006P1104
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 855482-3006P-1-104 Series: Trimpot® 3006 - Sealed Features: 100 kOhms Trimmer Potentiometer 15.0 Turn Package: Tube Family Name: 3006P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3006P-104, 3006P1104
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3006P-1-104
855482-3006P-1-104
Trimmer Potentiometers - 3006P-1-104 855482-3006P-1-104
Manufacturer: Bourns Inc. Win Source Part Number: 855482-3006P-1-104 Series: Trimpot® 3006 - Sealed Features: 100 kOhms Trimmer Potentiometer 15.0 Turn Package: Tube Family Name: 3006P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3006P-104, 3006P1104

Manufacturer: Bourns Inc.
Win Source Part Number: 855482-3006P-1-104
Series: Trimpot® 3006 - Sealed
Features: 100 kOhms Trimmer Potentiometer 15.0 Turn
Package: Tube
Family Name: 3006P
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3006P-104, 3006P1104

Buy Now Datasheet
Trimmer Potentiometers - 3006P-104-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-104-ND
Trimmer Potentiometers 3006P-104-ND
100 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

100 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
0.75W Trimmer Potentiometer - 80-3006P-1-104 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75W Trimmer Potentiometer
80-3006P-1-104
0.75W Trimmer Potentiometer 80-3006P-1-104
TRIMMER 100K OHM 0.75W PC PIN Product overview: 3006P-1-104 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-104 can be used for catalog matching and distributor lookup.

TRIMMER 100K OHM 0.75W PC PIN Product overview: 3006P-1-104 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 100Kohm 15Turn Through Hole; Trimpot Type Bourns - 01F9089 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 15Turn Through Hole; Trimpot Type Bourns
01F9089
Trimmer Potentiometer, 100Kohm 15Turn Through Hole; Trimpot Type Bourns 01F9089
TRIMMER POTENTIOMETER, 100KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; MSL:- RoHS Compliant: No

TRIMMER POTENTIOMETER, 100KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 855482-3006P-1-104 3006P-104-ND 80-3006P-1-104 01F9089
Product Name Trimmer Potentiometers - 3006P-1-104 Trimmer Potentiometers 0.75W Trimmer Potentiometer Trimmer Potentiometer, 100Kohm 15Turn Through Hole; Trimpot Type Bourns
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Tolerance 10 +/- %
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers