Bourns, Inc. Trimmer Potentiometers - 3006P-1-103LF 3006P-1-103LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 763061-3006P-1-103LF Series: Trimpot 3006 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 10k Number of Turns: 15 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3006 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.250" x 0.190" Face x 0.750" L (6.35mm x 4.83mm x 19.05mm) Alternative Parts (Cross-Reference): 89XR10KLFTB; 90PR10KLF; 89WHR10KTB; Introduction Date: March 28, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 763061-3006P-1-103LF Series: Trimpot 3006 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 10k Number of Turns: 15 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3006 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.250" x 0.190" Face x 0.750" L (6.35mm x 4.83mm x 19.05mm) Alternative Parts (Cross-Reference): 89XR10KLFTB; 90PR10KLF; 89WHR10KTB; Introduction Date: March 28, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3006P-1-103LF - 763061-3006P-1-103LF - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - 3006P-1-103LF
763061-3006P-1-103LF
Trimmer Potentiometers - 3006P-1-103LF 763061-3006P-1-103LF
Manufacturer: Bourns Inc. Win Source Part Number: 763061-3006P-1-103LF Series: Trimpot 3006 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 10k Number of Turns: 15 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3006 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.250" x 0.190" Face x 0.750" L (6.35mm x 4.83mm x 19.05mm) Alternative Parts (Cross-Reference): 89XR10KLFTB; 90PR10KLF; 89WHR10KTB; Introduction Date: March 28, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Bourns Inc.
Win Source Part Number: 763061-3006P-1-103LF
Series: Trimpot 3006 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 10k
Number of Turns: 15
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3006
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.250" x 0.190" Face x 0.750" L (6.35mm x 4.83mm x 19.05mm)
Alternative Parts (Cross-Reference): 89XR10KLFTB; 90PR10KLF; 89WHR10KTB;
Introduction Date: March 28, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
10KOHM 0.75W Trimmer Potentiometer - 80-3006P-1-103LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM 0.75W Trimmer Potentiometer
80-3006P-1-103LF
10KOHM 0.75W Trimmer Potentiometer 80-3006P-1-103LF
TRIMMER 10KOHM 0.75W PC PIN SIDE Product overview: 3006P-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-103LF can be used for catalog matching and distributor lookup.

TRIMMER 10KOHM 0.75W PC PIN SIDE Product overview: 3006P-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 5219041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219041
Trimmer Potentiometers 5219041
Bourns 3006P-1-103LF

Bourns 3006P-1-103LF

Supplier's Site
Trimmer Potentiometers - 5219041P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219041P
Trimmer Potentiometers 5219041P
Bourns 3006P-1-103LF

Bourns 3006P-1-103LF

Supplier's Site
Trimmer Potentiometers - 1673236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673236
Trimmer Potentiometers 1673236
Bourns 3006P-1-103LF

Bourns 3006P-1-103LF

Supplier's Site
Trimmer Potentiometers - 3006P-103LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-103LF-ND
Trimmer Potentiometers 3006P-103LF-ND
10 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

10 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer, 10 Kohm, 15Turn, Through Hole; Trimpot Type Bourns - 32K7292 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10 Kohm, 15Turn, Through Hole; Trimpot Type Bourns
32K7292
Trimmer, 10 Kohm, 15Turn, Through Hole; Trimpot Type Bourns 32K7292
TRIMMER, 10 KOHM, 15TURN, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series RoHS Compliant: Yes

TRIMMER, 10 KOHM, 15TURN, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series RoHS Compliant: Yes

Supplier's Site
Pot, Trimmer, 10K, 15 Turn, 3 Pin; Track Resistance Bourns - 39K1900 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Trimmer, 10K, 15 Turn, 3 Pin; Track Resistance Bourns
39K1900
Pot, Trimmer, 10K, 15 Turn, 3 Pin; Track Resistance Bourns 39K1900
POT, TRIMMER, 10K, 15 TURN, 3 PIN; Track Resistance:10kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

POT, TRIMMER, 10K, 15 TURN, 3 PIN; Track Resistance:10kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3006P-1-103LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3006P-1-103LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3006P-1-103LF
TRIMMER 10KOHM 0.75W PC PIN SIDE

TRIMMER 10KOHM 0.75W PC PIN SIDE

Supplier's Site
Trimmer Potentiometers - 3006P-1-103LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3006P-1-103LF
Trimmer Potentiometers 3006P-1-103LF
TRIMMER 10KOHM 0.75W PC PIN SIDE

TRIMMER 10KOHM 0.75W PC PIN SIDE

Supplier's Site Datasheet
Trimmer;Cermet;Rest 10 Kilohms;PCB;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25inH - 70153559 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25inH
70153559
Trimmer;Cermet;Rest 10 Kilohms;PCB;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25inH 70153559
3006 Series Trimpot® Trimming Potentiometers 1⁄4 ” high - low PC board profile Tin-plated terminal RoHS Compliant The trimming potentiometer have insulation resistance 1000 Megohms (Min.) and dielectric strength 1000 VAC.

3006 Series Trimpot® Trimming Potentiometers

  • 1⁄4 ” high - low PC board profile
  • Tin-plated terminal
  • RoHS Compliant
    The trimming potentiometer have insulation resistance 1000 Megohms (Min.) and dielectric strength 1000 VAC.
Supplier's Site
Trim Potentiometers PC Board Mount - 15950304 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
15950304
Trim Potentiometers PC Board Mount 15950304
TRIMMER POTENTIOMETER, THROUGH-HOLE MOUNT, 10 KOHM MAXIMUM RESISTANCE, 15 TURNS, 0.75 W POWER RATING, 10 % TOLERANCE, -55 TO +125 DEGREES C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

TRIMMER POTENTIOMETER, THROUGH-HOLE MOUNT, 10 KOHM MAXIMUM RESISTANCE, 15 TURNS, 0.75 W POWER RATING, 10 % TOLERANCE, -55 TO +125 DEGREES C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc. Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 763061-3006P-1-103LF 80-3006P-1-103LF 5219041 5219041P 3006P-103LF-ND 32K7292 39K1900 3006P-1-103LF 3006P-1-103LF 70153559 15950304
Product Name Trimmer Potentiometers - 3006P-1-103LF 10KOHM 0.75W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, 10 Kohm, 15Turn, Through Hole; Trimpot Type Bourns Pot, Trimmer, 10K, 15 Turn, 3 Pin; Track Resistance Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 10 Kilohms;PCB;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25inH Trim Potentiometers PC Board Mount
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole ThroughHole ThroughHole ThroughHole ThroughHole; Through Hole PCB
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer Trimmer
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details