Bourns, Inc. Trimmer Potentiometers 3006P-1-101LF

Description
100 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3006P-101LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-101LF-ND
Trimmer Potentiometers 3006P-101LF-ND
100 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

100 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
100OHM 0.75W Trimmer Potentiometer - 80-3006P-1-101LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100OHM 0.75W Trimmer Potentiometer
80-3006P-1-101LF
100OHM 0.75W Trimmer Potentiometer 80-3006P-1-101LF
TRIMMER 100OHM 0.75W PC PIN SIDE Product overview: 3006P-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-101LF can be used for catalog matching and distributor lookup.

TRIMMER 100OHM 0.75W PC PIN SIDE Product overview: 3006P-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3006P-1-101LF
1004821-3006P-1-101LF
Trimmer Potentiometers - 3006P-1-101LF 1004821-3006P-1-101LF
Manufacturer: Bourns Inc. Win Source Part Number: 1004821-3006P-1-101L F Packaging: Tube/Rail Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 100 Number of Turns: 15 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.250" x 0.190" Face x 0.750" L (6.35mm x 4.83mm x 19.05mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1004821-3006P-1-101LF
Packaging: Tube/Rail
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 100
Number of Turns: 15
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.250" x 0.190" Face x 0.750" L (6.35mm x 4.83mm x 19.05mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometers - 5219029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219029
Trimmer Potentiometers 5219029
Bourns 3006P-1-101LF

Bourns 3006P-1-101LF

Supplier's Site
Trimmer;Cermet;Rest 100 Ohms;PCB;15 Turns;Pwr 0.75W;Dim 0.75inLx0.19inWx0.25inH - 70153859 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Ohms;PCB;15 Turns;Pwr 0.75W;Dim 0.75inLx0.19inWx0.25inH
70153859
Trimmer;Cermet;Rest 100 Ohms;PCB;15 Turns;Pwr 0.75W;Dim 0.75inLx0.19inWx0.25inH 70153859
Trimmer;Cermet;Rest 100 Ohms;PCB;15 Turns;Pwr 0.75W;Dim 0.75inLx0.19inWx0.25 inH

Trimmer;Cermet;Rest 100 Ohms;PCB;15 Turns;Pwr 0.75W;Dim 0.75inLx0.19inWx0.25inH

Supplier's Site
Trimmer Potentiometers - 3006P-1-101LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3006P-1-101LF
Trimmer Potentiometers 3006P-1-101LF
TRIMMER 100OHM 0.75W PC PIN SIDE

TRIMMER 100OHM 0.75W PC PIN SIDE

Supplier's Site Datasheet
Trimmer Potentiometer, 100 Ohm 15Turn Through Hole; Trimpot Type Bourns - 32K7290 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100 Ohm 15Turn Through Hole; Trimpot Type Bourns
32K7290
Trimmer Potentiometer, 100 Ohm 15Turn Through Hole; Trimpot Type Bourns 32K7290
TRIMMER POTENTIOMETER, 100 OHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100 OHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mWRoHS Compliant: Yes

Supplier's Site
Trimmer, 15 Turn 100R; Track Resistance Bourns - 39K1898 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 15 Turn 100R; Track Resistance Bourns
39K1898
Trimmer, 15 Turn 100R; Track Resistance Bourns 39K1898
TRIMMER, 15 TURN 100R; Track Resistance:100ohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 15 TURN 100R; Track Resistance:100ohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3006P-101LF-ND 80-3006P-1-101LF 1004821-3006P-1-101LF 5219029 70153859 3006P-1-101LF 32K7290 39K1898
Product Name Trimmer Potentiometers 100OHM 0.75W Trimmer Potentiometer Trimmer Potentiometers - 3006P-1-101LF Trimmer Potentiometers Trimmer;Cermet;Rest 100 Ohms;PCB;15 Turns;Pwr 0.75W;Dim 0.75inLx0.19inWx0.25inH Trimmer Potentiometers Trimmer Potentiometer, 100 Ohm 15Turn Through Hole; Trimpot Type Bourns Trimmer, 15 Turn 100R; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Pin PCB ThroughHole; Through Hole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer Trimmer
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data