Bourns, Inc. 100OHM 0.75W Trimmer Potentiometer 3006P-1-101

Description
TRIMMER 100OHM 0.75W PC PIN SIDE Product overview: 3006P-1-101 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100OHM 0.75W PC PIN SIDE Product overview: 3006P-1-101 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100OHM 0.75W Trimmer Potentiometer - 80-3006P-1-101 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100OHM 0.75W Trimmer Potentiometer
80-3006P-1-101
100OHM 0.75W Trimmer Potentiometer 80-3006P-1-101
TRIMMER 100OHM 0.75W PC PIN SIDE Product overview: 3006P-1-101 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-101 can be used for catalog matching and distributor lookup.

TRIMMER 100OHM 0.75W PC PIN SIDE Product overview: 3006P-1-101 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1139413-3006P-1-101
Potentiometers, Variable Resistors - Trimmer Potentiometers 1139413-3006P-1-101
Win Source Part Number: 1139413-3006P-1-101 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3006 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Number of Turns: 15 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 100 Ohms Mounting Type: Through Hole Dimension: Rectangular - 0.250" x 0.190" Face (6.35mm x 4.83mm) Alternative Parts (Cross-Reference): 3006-P-1-101; 3006P1-101; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3006P-101 Base Product Number: 3006P RoHS Status: RoHS non-compliant

Win Source Part Number: 1139413-3006P-1-101
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3006 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Number of Turns: 15
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 100 Ohms
Mounting Type: Through Hole
Dimension: Rectangular - 0.250" x 0.190" Face (6.35mm x 4.83mm)
Alternative Parts (Cross-Reference): 3006-P-1-101; 3006P1-101;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3006P-101
Base Product Number: 3006P
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Trimmer Potentiometers - 3006P-101-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-101-ND
Trimmer Potentiometers 3006P-101-ND
100 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

100 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 100 Ohm 15Turn Through Hole; Trimpot Type Bourns - 01F9079 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100 Ohm 15Turn Through Hole; Trimpot Type Bourns
01F9079
Trimmer Potentiometer, 100 Ohm 15Turn Through Hole; Trimpot Type Bourns 01F9079
TRIMMER POTENTIOMETER, 100 OHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mWRoHS Compliant: No

TRIMMER POTENTIOMETER, 100 OHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mWRoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3006P-1-101 1139413-3006P-1-101 3006P-101-ND 01F9079
Product Name 100OHM 0.75W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 100 Ohm 15Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 100 ohms 100 ohms 100 ohms
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data