Bourns, Inc. Trimmer Potentiometers 3005P-1-501

Description
500 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3005P-501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3005P-501-ND
Trimmer Potentiometers 3005P-501-ND
500 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment

500 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 500 Ohm 20Turn Through Hole; Trimpot Type Bourns - 01F8462 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm 20Turn Through Hole; Trimpot Type Bourns
01F8462
Trimmer Potentiometer, 500 Ohm 20Turn Through Hole; Trimpot Type Bourns 01F8462
TRIMMER POTENTIOMETER, 500 OHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:1WRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500 OHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:1WRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3005P-501-ND 01F8462
Product Name Trimmer Potentiometers Trimmer Potentiometer, 500 Ohm 20Turn Through Hole; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging ThroughHole ThroughHole
Resistance Range 500 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers