Bourns, Inc. Trimmer Potentiometers 3005P-1-202

Description
2 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment
Request a Quote Datasheet
Description
2 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3005P-202-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3005P-202-ND
Trimmer Potentiometers 3005P-202-ND
2 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment

2 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 20 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 2Kohm 20Turn Through Hole; Trimpot Type Bourns - 01F8464 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 20Turn Through Hole; Trimpot Type Bourns
01F8464
Trimmer Potentiometer, 2Kohm 20Turn Through Hole; Trimpot Type Bourns 01F8464
TRIMMER POTENTIOMETER, 2KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3005P-202-ND 01F8464
Product Name Trimmer Potentiometers Trimmer Potentiometer, 2Kohm 20Turn Through Hole; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging ThroughHole ThroughHole
Tolerance 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details