Bourns, Inc. Balun 3-9-1DL

Description
BALUN 150KHZ-200MHZ 1:9 6DIP
Description
BALUN 150KHZ-200MHZ 1:9 6DIP

Suppliers

Company
Product
Description
Supplier Links
Balun 3-9-1DL
BALUN 150KHZ-200MHZ 1:9 6DIP

BALUN 150KHZ-200MHZ 1:9 6DIP

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 3-9-1DL
Product Name Balun
Operating Frequency 0.1500 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
GPS Antennas - 2097275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LE1-O17Q24-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Telecom - 336-4314-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details