Bourns, Inc. Balun 3-16-1JPEL

Description
BALUN 300KHZ-120MHZ 6SMD GW
Datasheet
Description
BALUN 300KHZ-120MHZ 6SMD GW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 300KHZ-120MHZ 6SMD GW

BALUN 300KHZ-120MHZ 6SMD GW

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 3-16-1JPEL
Product Name Balun
Operating Frequency 0.3000 to 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAC-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - 336-5400-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details