Bourns, Inc. Balun 3-16-1DL

Description
BALUN 300KHZ-120MHZ 1:16 6DIP
Description
BALUN 300KHZ-120MHZ 1:16 6DIP

Suppliers

Company
Product
Description
Supplier Links
BALUN 300KHZ-120MHZ 1:16 6DIP

BALUN 300KHZ-120MHZ 1:16 6DIP

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 3-16-1DL
Product Name Balun
Operating Frequency 0.3000 to 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WSRCT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Switches - BGS12P2L6E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology CDMA; GSM; GSM, LTE, W-CDMA
Supply Voltage Other; 1.65V ~ 3.4V
Operating Frequency 50 to 6000 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54LS47DMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32178-B-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details