Bourns, Inc. OEM Parts - OEM Parts (0 - 9) - 2QSP16-RF2-222 2QSP16-RF2-222

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036469-2QSP16-RF2-2 22 Termination: SMD/SMT Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 150 ppm/°C Resistance: 2.2 kΩ Circuit Type: Isolated Number of Resistors: 15 Number of Pins: 16 Power Per Element: 750 mW Categories: OEM Parts(0-9) Case / Package: QSOP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Lead Pitch: 1.27 mm
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036469-2QSP16-RF2-2 22 Termination: SMD/SMT Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 150 ppm/°C Resistance: 2.2 kΩ Circuit Type: Isolated Number of Resistors: 15 Number of Pins: 16 Power Per Element: 750 mW Categories: OEM Parts(0-9) Case / Package: QSOP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Lead Pitch: 1.27 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 2QSP16-RF2-222 - 1036469-2QSP16-RF2-222 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 2QSP16-RF2-222
1036469-2QSP16-RF2-222
OEM Parts - OEM Parts (0 - 9) - 2QSP16-RF2-222 1036469-2QSP16-RF2-222
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036469-2QSP16-RF2-2 22 Termination: SMD/SMT Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 150 ppm/°C Resistance: 2.2 kΩ Circuit Type: Isolated Number of Resistors: 15 Number of Pins: 16 Power Per Element: 750 mW Categories: OEM Parts(0-9) Case / Package: QSOP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Lead Pitch: 1.27 mm

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036469-2QSP16-RF2-222
Termination: SMD/SMT
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 150 ppm/°C
Resistance: 2.2 kΩ
Circuit Type: Isolated
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 750 mW
Categories: OEM Parts(0-9)
Case / Package: QSOP
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 1.27 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1036469-2QSP16-RF2-222
Product Name OEM Parts - OEM Parts (0 - 9) - 2QSP16-RF2-222
Unlock Full Specs
to access all available technical data