Bourns, Inc. OEM Parts - OEM Parts (0 - 9) - 2NBS16-RJ1-103 2NBS16-RJ1-103

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036457-2NBS16-RJ1-1 03 Termination: SMD/SMT Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 150 ppm/°C Resistance: 10 kΩ Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 1 W Categories: OEM Parts(0-9) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036457-2NBS16-RJ1-1 03 Termination: SMD/SMT Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 150 ppm/°C Resistance: 10 kΩ Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 1 W Categories: OEM Parts(0-9) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 2NBS16-RJ1-103 - 1036457-2NBS16-RJ1-103 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 2NBS16-RJ1-103
1036457-2NBS16-RJ1-103
OEM Parts - OEM Parts (0 - 9) - 2NBS16-RJ1-103 1036457-2NBS16-RJ1-103
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036457-2NBS16-RJ1-1 03 Termination: SMD/SMT Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 150 ppm/°C Resistance: 10 kΩ Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 1 W Categories: OEM Parts(0-9) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036457-2NBS16-RJ1-103
Termination: SMD/SMT
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 150 ppm/°C
Resistance: 10 kΩ
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 1 W
Categories: OEM Parts(0-9)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1036457-2NBS16-RJ1-103
Product Name OEM Parts - OEM Parts (0 - 9) - 2NBS16-RJ1-103
Unlock Full Specs
to access all available technical data

Similar Products

Bronze Wedge -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Photovoltaic Meter - PCE-SPM 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Carterclene - CTC - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details