Bourns, Inc. OEM Parts - OEM Parts (0 - 9) - 2NBS16-RG2-332LF 2NBS16-RG2-332LF

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998064-2NBS16-RG2-33 2LF Termination: Gull Wing Length: 9.98 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 150 ppm/°C Military Standard: Not Resistance: 3.3 kΩ Power Rating: 1 W Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 1 W Terminal Pitch: 1.27 mm Categories: OEM Parts(0-9) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 6.2 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 1.27 mm
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998064-2NBS16-RG2-33 2LF Termination: Gull Wing Length: 9.98 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 150 ppm/°C Military Standard: Not Resistance: 3.3 kΩ Power Rating: 1 W Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 1 W Terminal Pitch: 1.27 mm Categories: OEM Parts(0-9) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 6.2 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 1.27 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 2NBS16-RG2-332LF - 998064-2NBS16-RG2-332LF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 2NBS16-RG2-332LF
998064-2NBS16-RG2-332LF
OEM Parts - OEM Parts (0 - 9) - 2NBS16-RG2-332LF 998064-2NBS16-RG2-332LF
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998064-2NBS16-RG2-33 2LF Termination: Gull Wing Length: 9.98 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 150 ppm/°C Military Standard: Not Resistance: 3.3 kΩ Power Rating: 1 W Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 1 W Terminal Pitch: 1.27 mm Categories: OEM Parts(0-9) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 6.2 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 1.27 mm

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998064-2NBS16-RG2-332LF
Termination: Gull Wing
Length: 9.98 mm
Number of Terminals: 16
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 150 ppm/°C
Military Standard: Not
Resistance: 3.3 kΩ
Power Rating: 1 W
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 1 W
Terminal Pitch: 1.27 mm
Categories: OEM Parts(0-9)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 6.2 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 1.27 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 998064-2NBS16-RG2-332LF
Product Name OEM Parts - OEM Parts (0 - 9) - 2NBS16-RG2-332LF
Unlock Full Specs
to access all available technical data

Similar Products