Bourns, Inc. 1MH 2.4A 300 MOHM Inductor and Choke 2324-V-RC

Description
FIXED IND 1MH 2.4A 300 MOHM TH Product overview: 2324-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 2.4A, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 2.4A, 300 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2324-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1MH 2.4A 300 MOHM TH Product overview: 2324-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 2.4A, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 2.4A, 300 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2324-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MH 2.4A 300 MOHM Inductor and Choke - 71-2324-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MH 2.4A 300 MOHM Inductor and Choke
71-2324-V-RC
1MH 2.4A 300 MOHM Inductor and Choke 71-2324-V-RC
FIXED IND 1MH 2.4A 300 MOHM TH Product overview: 2324-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 2.4A, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 2.4A, 300 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2324-V-RC can be used for catalog matching and distributor lookup.

FIXED IND 1MH 2.4A 300 MOHM TH Product overview: 2324-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 2.4A, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 2.4A, 300 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2324-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8895-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8895-ND
Fixed Inductors M8895-ND
1mH Unshielded Toroidal Inductor 2.4A 300mOhm Max Radial, Vertical (Open)

1mH Unshielded Toroidal Inductor 2.4A 300mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Leaded Inductors - 7361006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7361006
Leaded Inductors 7361006
Bourns 2324-V-RC Toroidal Inductor

Bourns 2324-V-RC Toroidal Inductor

Supplier's Site
Leaded Inductors - 1729913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1729913
Leaded Inductors 1729913
Bourns 2324-V-RC Toroidal Inductor

Bourns 2324-V-RC Toroidal Inductor

Supplier's Site
Toroidal Inductor, 1Mh, 2.4A, 15%; Product Range Bourns Jw Miller - 63K3763 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 1Mh, 2.4A, 15%; Product Range Bourns Jw Miller
63K3763
Toroidal Inductor, 1Mh, 2.4A, 15%; Product Range Bourns Jw Miller 63K3763
TOROIDAL INDUCTOR, 1MH, 2.4A, 15%; Product Range:2300 Series; Inductance:1mH; RMS Current (Irms):2.4A; DC Resistance Max:0.3ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 1MH, 2.4A, 15%; Product Range:2300 Series; Inductance:1mH; RMS Current (Irms):2.4A; DC Resistance Max:0.3ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1000Uh, 10%, 2.4A, Toroid V; Product Range Bourns - 58T5325 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1000Uh, 10%, 2.4A, Toroid V; Product Range Bourns
58T5325
Inductor, 1000Uh, 10%, 2.4A, Toroid V; Product Range Bourns 58T5325
INDUCTOR, 1000UH, 10%, 2.4A, TOROID V; Product Range:2300 Series; Inductance:1mH; RMS Current (Irms):2.4A; DC Resistance Max:0.3ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:2.4A; Inductor Case RoHS Compliant: Yes

INDUCTOR, 1000UH, 10%, 2.4A, TOROID V; Product Range:2300 Series; Inductance:1mH; RMS Current (Irms):2.4A; DC Resistance Max:0.3ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:2.4A; Inductor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2324-V-RC M8895-ND 7361006 63K3763
Product Name 1MH 2.4A 300 MOHM Inductor and Choke Fixed Inductors Leaded Inductors Toroidal Inductor, 1Mh, 2.4A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroidal Toroid Toroid Toroid
Core Material Ferrite Powdered Iron
Inductance Range 1000 microH 1000 microH 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT80-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0805-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details