FIXED IND 1MH 2.4A 300 MOHM TH Product overview: 2324-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 2.4A, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 2.4A, 300 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2324-H-RC can be used for catalog matching and distributor lookup.
1mH Unshielded Toroidal Inductor 2.4A 300mOhm Max Radial, Horizontal (Open)
TOROIDAL INDUCTOR, 1MH, 2.4A, 15%; Product Range:2300 Series; Inductance:1mH; RMS Current (Irms):2.4A; DC Resistance Max:0.3ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-2324-H-RC | M8847-ND | 63K3762 |
| Product Name | 1MH 2.4A 300 MOHM Inductor and Choke | Fixed Inductors | Toroidal Inductor, 1Mh, 2.4A, 15%; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole |
| Technology | Toroidal | Toroid | Toroid |
| Core Material | Ferrite | Powdered Iron | |
| Inductance Range | 1000 microH | 1000 microH |