Bourns, Inc. 820uH Inductor and Choke 2323-V-RC

Description
Power Inductors - Leaded 820uH 15% Vertical Product overview: 2323-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2323-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 820uH 15% Vertical Product overview: 2323-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2323-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
820uH Inductor and Choke - 71-2323-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
820uH Inductor and Choke
71-2323-V-RC
820uH Inductor and Choke 71-2323-V-RC
Power Inductors - Leaded 820uH 15% Vertical Product overview: 2323-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2323-V-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 820uH 15% Vertical Product overview: 2323-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2323-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 2323-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2323-V-RC-ND
Fixed Inductors 2323-V-RC-ND
820µH Unshielded Toroidal Inductor 2.6A 270mOhm Max Radial, Vertical (Open)

820µH Unshielded Toroidal Inductor 2.6A 270mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 820Uh, 2.6A, 15%; Product Range Bourns Jw Miller - 63K3761 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 820Uh, 2.6A, 15%; Product Range Bourns Jw Miller
63K3761
Toroidal Inductor, 820Uh, 2.6A, 15%; Product Range Bourns Jw Miller 63K3761
TOROIDAL INDUCTOR, 820UH, 2.6A, 15%; Product Range:2300 Series; Inductance:820µH; RMS Current (Irms):2.6A; DC Resistance Max:0.27ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 820UH, 2.6A, 15%; Product Range:2300 Series; Inductance:820µH; RMS Current (Irms):2.6A; DC Resistance Max:0.27ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2323-V-RC 2323-V-RC-ND 63K3761
Product Name 820uH Inductor and Choke Fixed Inductors Toroidal Inductor, 820Uh, 2.6A, 15%; Product Range Bourns Jw Miller
Technology Toroidal Toroid Toroid
Core Material Ferrite Powdered Iron
Inductance Range 820 microH 820 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2473JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details