Bourns, Inc. 680UH 3.4A 150 MOHM Inductor and Choke 2322-V-RC

Description
FIXED IND 680UH 3.4A 150 MOHM TH Product overview: 2322-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 3.4A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 3.4A, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2322-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680UH 3.4A 150 MOHM TH Product overview: 2322-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 3.4A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 3.4A, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2322-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
680UH 3.4A 150 MOHM Inductor and Choke - 71-2322-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 3.4A 150 MOHM Inductor and Choke
71-2322-V-RC
680UH 3.4A 150 MOHM Inductor and Choke 71-2322-V-RC
FIXED IND 680UH 3.4A 150 MOHM TH Product overview: 2322-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 3.4A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 3.4A, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2322-V-RC can be used for catalog matching and distributor lookup.

FIXED IND 680UH 3.4A 150 MOHM TH Product overview: 2322-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 3.4A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 3.4A, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2322-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 2322-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2322-V-RC-ND
Fixed Inductors 2322-V-RC-ND
680µH Unshielded Toroidal Inductor 3.4A 150mOhm Max Radial, Vertical (Open)

680µH Unshielded Toroidal Inductor 3.4A 150mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 680Uh, 3.4A, 15%; Product Range Bourns Jw Miller - 63K3759 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 680Uh, 3.4A, 15%; Product Range Bourns Jw Miller
63K3759
Toroidal Inductor, 680Uh, 3.4A, 15%; Product Range Bourns Jw Miller 63K3759
TOROIDAL INDUCTOR, 680UH, 3.4A, 15%; Product Range:2300 Series; Inductance:680µH; RMS Current (Irms):3.4A; DC Resistance Max:0.15ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 680UH, 3.4A, 15%; Product Range:2300 Series; Inductance:680µH; RMS Current (Irms):3.4A; DC Resistance Max:0.15ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2322-V-RC 2322-V-RC-ND 63K3759
Product Name 680UH 3.4A 150 MOHM Inductor and Choke Fixed Inductors Toroidal Inductor, 680Uh, 3.4A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroidal Toroid Toroid
Core Material Ferrite Powdered Iron
Inductance Range 680 microH 680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-25-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.4 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers