Bourns, Inc. Fixed Inductors 2322-H-RC

Description
680µH Unshielded Toroidal Inductor 3.4A 150mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
680µH Unshielded Toroidal Inductor 3.4A 150mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8846-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8846-ND
Fixed Inductors M8846-ND
680µH Unshielded Toroidal Inductor 3.4A 150mOhm Max Radial, Horizontal (Open)

680µH Unshielded Toroidal Inductor 3.4A 150mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
680UH 3.4A 150 MOHM Inductor and Choke - 71-2322-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 3.4A 150 MOHM Inductor and Choke
71-2322-H-RC
680UH 3.4A 150 MOHM Inductor and Choke 71-2322-H-RC
FIXED IND 680UH 3.4A 150 MOHM TH Product overview: 2322-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 3.4A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 3.4A, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2322-H-RC can be used for catalog matching and distributor lookup.

FIXED IND 680UH 3.4A 150 MOHM TH Product overview: 2322-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 3.4A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 3.4A, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2322-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 680Uh, 3.4A, 15%; Product Range Bourns Jw Miller - 63K3758 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 680Uh, 3.4A, 15%; Product Range Bourns Jw Miller
63K3758
Toroidal Inductor, 680Uh, 3.4A, 15%; Product Range Bourns Jw Miller 63K3758
TOROIDAL INDUCTOR, 680UH, 3.4A, 15%; Product Range:2300 Series; Inductance:680µH; RMS Current (Irms):3.4A; DC Resistance Max:0.15ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 680UH, 3.4A, 15%; Product Range:2300 Series; Inductance:680µH; RMS Current (Irms):3.4A; DC Resistance Max:0.15ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Toroidal Rohs Compliant Bourns - 79AH9481 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Toroidal Rohs Compliant Bourns
79AH9481
Inductor, Toroidal Rohs Compliant Bourns 79AH9481
INDUCTOR, TOROIDAL ROHS COMPLIANT: YES

INDUCTOR, TOROIDAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8846-ND 71-2322-H-RC 63K3758 79AH9481
Product Name Fixed Inductors 680UH 3.4A 150 MOHM Inductor and Choke Toroidal Inductor, 680Uh, 3.4A, 15%; Product Range Bourns Jw Miller Inductor, Toroidal Rohs Compliant Bourns
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroid Toroidal Toroid Toroid
Core Material Powdered Iron Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers