Bourns, Inc. 560UH 3.6A 140 MOHM Inductor and Choke 2321-V-RC

Description
FIXED IND 560UH 3.6A 140 MOHM TH Product overview: 2321-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 3.6A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 3.6A, 140 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2321-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 560UH 3.6A 140 MOHM TH Product overview: 2321-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 3.6A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 3.6A, 140 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2321-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
560UH 3.6A 140 MOHM Inductor and Choke - 71-2321-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560UH 3.6A 140 MOHM Inductor and Choke
71-2321-V-RC
560UH 3.6A 140 MOHM Inductor and Choke 71-2321-V-RC
FIXED IND 560UH 3.6A 140 MOHM TH Product overview: 2321-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 3.6A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 3.6A, 140 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2321-V-RC can be used for catalog matching and distributor lookup.

FIXED IND 560UH 3.6A 140 MOHM TH Product overview: 2321-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 3.6A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 3.6A, 140 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2321-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 2321-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2321-V-RC-ND
Fixed Inductors 2321-V-RC-ND
560µH Unshielded Toroidal Inductor 3.6A 140mOhm Max Radial, Vertical (Open)

560µH Unshielded Toroidal Inductor 3.6A 140mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 560Uh, 3.6A, 15%; Product Range Bourns Jw Miller - 63K3757 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 560Uh, 3.6A, 15%; Product Range Bourns Jw Miller
63K3757
Toroidal Inductor, 560Uh, 3.6A, 15%; Product Range Bourns Jw Miller 63K3757
TOROIDAL INDUCTOR, 560UH, 3.6A, 15%; Product Range:2300 Series; Inductance:560µH; RMS Current (Irms):3.6A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 560UH, 3.6A, 15%; Product Range:2300 Series; Inductance:560µH; RMS Current (Irms):3.6A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2321-V-RC 2321-V-RC-ND 63K3757
Product Name 560UH 3.6A 140 MOHM Inductor and Choke Fixed Inductors Toroidal Inductor, 560Uh, 3.6A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroidal Toroid Toroid
Core Material Ferrite Powdered Iron
Inductance Range 560 microH 560 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-141 0402DF-141XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-153131 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3230-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details