Bourns, Inc. Fixed Inductors 2320-V

Description
470µH Unshielded Toroidal Inductor 3.8A 130mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
470µH Unshielded Toroidal Inductor 3.8A 130mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9924-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9924-ND
Fixed Inductors M9924-ND
470µH Unshielded Toroidal Inductor 3.8A 130mOhm Max Radial, Vertical (Open)

470µH Unshielded Toroidal Inductor 3.8A 130mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 470Uh, 3.8A, 15%; Product Range Bourns Jw Miller - 28C9508 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 470Uh, 3.8A, 15%; Product Range Bourns Jw Miller
28C9508
Toroidal Inductor, 470Uh, 3.8A, 15%; Product Range Bourns Jw Miller 28C9508
TOROIDAL INDUCTOR, 470UH, 3.8A, 15%; Product Range:2300 Series; Inductance:470µH; RMS Current (Irms):3.8A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: No

TOROIDAL INDUCTOR, 470UH, 3.8A, 15%; Product Range:2300 Series; Inductance:470µH; RMS Current (Irms):3.8A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M9924-ND 28C9508
Product Name Fixed Inductors Toroidal Inductor, 470Uh, 3.8A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2282-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1910582P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.54 ohms
Rated DC Current 390 milliamps
Standards and Certifications RoHS
View Details