Bourns, Inc. Fixed Inductors 2320-V-RC

Description
470µH Unshielded Toroidal Inductor 3.8A 130mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
470µH Unshielded Toroidal Inductor 3.8A 130mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8894-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8894-ND
Fixed Inductors M8894-ND
470µH Unshielded Toroidal Inductor 3.8A 130mOhm Max Radial, Vertical (Open)

470µH Unshielded Toroidal Inductor 3.8A 130mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
470UH 3.8A 130 MOHM Inductor and Choke - 71-2320-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 3.8A 130 MOHM Inductor and Choke
71-2320-V-RC
470UH 3.8A 130 MOHM Inductor and Choke 71-2320-V-RC
FIXED IND 470UH 3.8A 130 MOHM TH Product overview: 2320-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 3.8A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 3.8A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2320-V-RC can be used for catalog matching and distributor lookup.

FIXED IND 470UH 3.8A 130 MOHM TH Product overview: 2320-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 3.8A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 3.8A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2320-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 470Uh, 3.8A, 15%; Product Range Bourns Jw Miller - 63K3755 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 470Uh, 3.8A, 15%; Product Range Bourns Jw Miller
63K3755
Toroidal Inductor, 470Uh, 3.8A, 15%; Product Range Bourns Jw Miller 63K3755
TOROIDAL INDUCTOR, 470UH, 3.8A, 15%; Product Range:2300 Series; Inductance:470µH; RMS Current (Irms):3.8A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 470UH, 3.8A, 15%; Product Range:2300 Series; Inductance:470µH; RMS Current (Irms):3.8A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8894-ND 71-2320-V-RC 63K3755
Product Name Fixed Inductors 470UH 3.8A 130 MOHM Inductor and Choke Toroidal Inductor, 470Uh, 3.8A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroid Toroidal Toroid
Core Material Powdered Iron Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2272SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 1670302 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details