Bourns, Inc. Fixed Inductors 2320-H

Description
470µH Unshielded Toroidal Inductor 3.8A 130mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
470µH Unshielded Toroidal Inductor 3.8A 130mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9831-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9831-ND
Fixed Inductors M9831-ND
470µH Unshielded Toroidal Inductor 3.8A 130mOhm Max Radial, Horizontal (Open)

470µH Unshielded Toroidal Inductor 3.8A 130mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9831-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2176737-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0016 microH
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details