Bourns, Inc. 470UH 3.8A 130 MOHM Inductor and Choke 2320-H-RC

Description
FIXED IND 470UH 3.8A 130 MOHM TH Product overview: 2320-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 3.8A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 3.8A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2320-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470UH 3.8A 130 MOHM TH Product overview: 2320-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 3.8A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 3.8A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2320-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470UH 3.8A 130 MOHM Inductor and Choke - 71-2320-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 3.8A 130 MOHM Inductor and Choke
71-2320-H-RC
470UH 3.8A 130 MOHM Inductor and Choke 71-2320-H-RC
FIXED IND 470UH 3.8A 130 MOHM TH Product overview: 2320-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 3.8A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 3.8A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2320-H-RC can be used for catalog matching and distributor lookup.

FIXED IND 470UH 3.8A 130 MOHM TH Product overview: 2320-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 3.8A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 3.8A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2320-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8844-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8844-ND
Fixed Inductors M8844-ND
470µH Unshielded Toroidal Inductor 3.8A 130mOhm Max Radial, Horizontal (Open)

470µH Unshielded Toroidal Inductor 3.8A 130mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 470Uh, 3.8A, 15%; Product Range Bourns Jw Miller - 63K3754 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 470Uh, 3.8A, 15%; Product Range Bourns Jw Miller
63K3754
Toroidal Inductor, 470Uh, 3.8A, 15%; Product Range Bourns Jw Miller 63K3754
TOROIDAL INDUCTOR, 470UH, 3.8A, 15%; Product Range:2300 Series; Inductance:470µH; RMS Current (Irms):3.8A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 470UH, 3.8A, 15%; Product Range:2300 Series; Inductance:470µH; RMS Current (Irms):3.8A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2320-H-RC M8844-ND 63K3754
Product Name 470UH 3.8A 130 MOHM Inductor and Choke Fixed Inductors Toroidal Inductor, 470Uh, 3.8A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroidal Toroid Toroid
Core Material Ferrite Powdered Iron
Inductance Range 470 microH 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2335JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details