Bourns, Inc. 390UH 5A 72 MOHM Inductor and Choke 2319-H-RC

Description
FIXED IND 390UH 5A 72 MOHM TH Product overview: 2319-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 5A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 5A, 72 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2319-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 390UH 5A 72 MOHM TH Product overview: 2319-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 5A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 5A, 72 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2319-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
390UH 5A 72 MOHM Inductor and Choke - 71-2319-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390UH 5A 72 MOHM Inductor and Choke
71-2319-H-RC
390UH 5A 72 MOHM Inductor and Choke 71-2319-H-RC
FIXED IND 390UH 5A 72 MOHM TH Product overview: 2319-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 5A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 5A, 72 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2319-H-RC can be used for catalog matching and distributor lookup.

FIXED IND 390UH 5A 72 MOHM TH Product overview: 2319-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 5A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 5A, 72 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2319-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8843-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8843-ND
Fixed Inductors M8843-ND
390µH Unshielded Toroidal Inductor 5A 72mOhm Max Radial, Horizontal (Open)

390µH Unshielded Toroidal Inductor 5A 72mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 390Uh, 5A, 15%; Product Range Bourns Jw Miller - 63K3752 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 390Uh, 5A, 15%; Product Range Bourns Jw Miller
63K3752
Toroidal Inductor, 390Uh, 5A, 15%; Product Range Bourns Jw Miller 63K3752
TOROIDAL INDUCTOR, 390UH, 5A, 15%; Product Range:2300 Series; Inductance:390µH; RMS Current (Irms):5A; DC Resistance Max:0.072ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 390UH, 5A, 15%; Product Range:2300 Series; Inductance:390µH; RMS Current (Irms):5A; DC Resistance Max:0.072ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2319-H-RC M8843-ND 63K3752
Product Name 390UH 5A 72 MOHM Inductor and Choke Fixed Inductors Toroidal Inductor, 390Uh, 5A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroidal Toroid Toroid
Core Material Ferrite Powdered Iron
Inductance Range 390 microH 390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1009835-DFSG-20-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
Configuration Fixed
View Details
3 suppliers
CMT8100 Series Common Mode Inductors - CMT-8121 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers