Bourns, Inc. Fixed Inductors 2318-V

Description
330µH Unshielded Toroidal Inductor 5.2A 67mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
330µH Unshielded Toroidal Inductor 5.2A 67mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9922-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9922-ND
Fixed Inductors M9922-ND
330µH Unshielded Toroidal Inductor 5.2A 67mOhm Max Radial, Vertical (Open)

330µH Unshielded Toroidal Inductor 5.2A 67mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9922-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176640-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-8N3 0302CS-8N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details