330µH Unshielded Toroidal Inductor 5.2A 67mOhm Max Radial, Horizontal (Open)
TOROIDAL INDUCTOR, 330UH, 5.2A, 15%; Product Range:2300 Series; Inductance:330µH; RMS Current (Irms):5.2A; DC Resistance Max:0.067ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm; DC Current Rating:5.2A RoHS Compliant: Yes
INDUCTOR, 330UH, 15%, 5.2A, TOROID H; Product Range:2300 Series; Inductance:330µH; RMS Current (Irms):5.2A; DC Resistance Max:0.067ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:5.2A; Inductor Case RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | M8842-ND | 63K3750 |
| Product Name | Fixed Inductors | Toroidal Inductor, 330Uh, 5.2A, 15%; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | Through Hole |
| Technology | Toroid | Toroid |
| Core Material | Powdered Iron | |
| Configuration | Fixed |