Bourns, Inc. Fixed Inductors 2317-V-RC

Description
270µH Unshielded Toroidal Inductor 5.5A 60mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
270µH Unshielded Toroidal Inductor 5.5A 60mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8891-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8891-ND
Fixed Inductors M8891-ND
270µH Unshielded Toroidal Inductor 5.5A 60mOhm Max Radial, Vertical (Open)

270µH Unshielded Toroidal Inductor 5.5A 60mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
270uH Inductor and Choke - 71-2317-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270uH Inductor and Choke
71-2317-V-RC
270uH Inductor and Choke 71-2317-V-RC
Power Inductors - Leaded 270uH 15% Vertical Product overview: 2317-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2317-V-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 270uH 15% Vertical Product overview: 2317-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2317-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 270Uh, 5.5A, 15%; Product Range Bourns Jw Miller - 63K3749 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 270Uh, 5.5A, 15%; Product Range Bourns Jw Miller
63K3749
Toroidal Inductor, 270Uh, 5.5A, 15%; Product Range Bourns Jw Miller 63K3749
TOROIDAL INDUCTOR, 270UH, 5.5A, 15%; Product Range:2300 Series; Inductance:270µH; RMS Current (Irms):5.5A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 270UH, 5.5A, 15%; Product Range:2300 Series; Inductance:270µH; RMS Current (Irms):5.5A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - 2317-V-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
2317-V-RC
Fixed Inductors 2317-V-RC
FIXED IND 270UH 5.5A 60 MOHM TH

FIXED IND 270UH 5.5A 60 MOHM TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8891-ND 71-2317-V-RC 63K3749 2317-V-RC
Product Name Fixed Inductors 270uH Inductor and Choke Toroidal Inductor, 270Uh, 5.5A, 15%; Product Range Bourns Jw Miller Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Toroid Toroidal Toroid Toroid; Toroidal
Core Material Powdered Iron Ferrite Iron; Powdered Iron; Iron Powder
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details