Bourns, Inc. Leaded Inductors 2316-V-RC

Description
Toroid power inductor 220uH vertical
Request a Quote Datasheet
Description
Toroid power inductor 220uH vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7360999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7360999
Leaded Inductors 7360999
Toroid power inductor 220uH vertical

Toroid power inductor 220uH vertical

Supplier's Site
Leaded Inductors - 7360999P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7360999P
Leaded Inductors 7360999P
Toroid power inductor 220uH vertical

Toroid power inductor 220uH vertical

Supplier's Site
Leaded Inductors - 1728685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1728685
Leaded Inductors 1728685
Toroid power inductor 220uH vertical

Toroid power inductor 220uH vertical

Supplier's Site
Fixed Inductors - 2316-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2316-V-RC-ND
Fixed Inductors 2316-V-RC-ND
220µH Unshielded Toroidal Inductor 5.8A 54mOhm Max Radial, Vertical (Open)

220µH Unshielded Toroidal Inductor 5.8A 54mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
220uH Inductor and Choke - 71-2316-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220uH Inductor and Choke
71-2316-V-RC
220uH Inductor and Choke 71-2316-V-RC
Power Inductors - Leaded 220uH 15% Vertical Product overview: 2316-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2316-V-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 220uH 15% Vertical Product overview: 2316-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2316-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 220Uh, 5.8A, 15%; Product Range Bourns Jw Miller - 63K3747 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 220Uh, 5.8A, 15%; Product Range Bourns Jw Miller
63K3747
Toroidal Inductor, 220Uh, 5.8A, 15%; Product Range Bourns Jw Miller 63K3747
TOROIDAL INDUCTOR, 220UH, 5.8A, 15%; Product Range:2300 Series; Inductance:220µH; RMS Current (Irms):5.8A; DC Resistance Max:0.054ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 220UH, 5.8A, 15%; Product Range:2300 Series; Inductance:220µH; RMS Current (Irms):5.8A; DC Resistance Max:0.054ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7360999 7360999P 2316-V-RC-ND 71-2316-V-RC 63K3747
Product Name Leaded Inductors Leaded Inductors Fixed Inductors 220uH Inductor and Choke Toroidal Inductor, 220Uh, 5.8A, 15%; Product Range Bourns Jw Miller
Application Power Choke Power Choke
Inductance Range 220 microH 220 microH 220 microH
Lead Style Radial; Radial Radial
Standards and Certifications RoHS RoHS RoHS RoHS
Operating Temperature -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details
Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers