Bourns, Inc. 220UH 5.8A 54 MOHM Inductor and Choke 2316-H-RC

Description
FIXED IND 220UH 5.8A 54 MOHM TH Product overview: 2316-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 5.8A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 5.8A, 54 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2316-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 5.8A 54 MOHM TH Product overview: 2316-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 5.8A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 5.8A, 54 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2316-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220UH 5.8A 54 MOHM Inductor and Choke - 71-2316-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 5.8A 54 MOHM Inductor and Choke
71-2316-H-RC
220UH 5.8A 54 MOHM Inductor and Choke 71-2316-H-RC
FIXED IND 220UH 5.8A 54 MOHM TH Product overview: 2316-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 5.8A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 5.8A, 54 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2316-H-RC can be used for catalog matching and distributor lookup.

FIXED IND 220UH 5.8A 54 MOHM TH Product overview: 2316-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 5.8A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 5.8A, 54 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2316-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8841-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8841-ND
Fixed Inductors M8841-ND
220µH Unshielded Toroidal Inductor 5.8A 54mOhm Max Radial, Horizontal (Open)

220µH Unshielded Toroidal Inductor 5.8A 54mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 220Uh, 5.8A, Th Rohs Compliant Bourns - 92AH6800 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 220Uh, 5.8A, Th Rohs Compliant Bourns
92AH6800
Toroidal Inductor, 220Uh, 5.8A, Th Rohs Compliant Bourns 92AH6800
TOROIDAL INDUCTOR, 220UH, 5.8A, TH ROHS COMPLIANT: YES

TOROIDAL INDUCTOR, 220UH, 5.8A, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2316-H-RC M8841-ND 92AH6800
Product Name 220UH 5.8A 54 MOHM Inductor and Choke Fixed Inductors Toroidal Inductor, 220Uh, 5.8A, Th Rohs Compliant Bourns
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroidal Toroid Toroid
Core Material Ferrite Powdered Iron
Inductance Range 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J394JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176785-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Fixed Inductors - 0402CS-1N2XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details