Bourns, Inc. Fixed Inductors 2315-H

Description
180µH Unshielded Toroidal Inductor 4.8A 78mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
180µH Unshielded Toroidal Inductor 4.8A 78mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9826-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9826-ND
Fixed Inductors M9826-ND
180µH Unshielded Toroidal Inductor 4.8A 78mOhm Max Radial, Horizontal (Open)

180µH Unshielded Toroidal Inductor 4.8A 78mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 180Uh, 4.8A, 15%; Product Range Bourns Jw Miller - 94C4767 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 180Uh, 4.8A, 15%; Product Range Bourns Jw Miller
94C4767
Toroidal Inductor, 180Uh, 4.8A, 15%; Product Range Bourns Jw Miller 94C4767
TOROIDAL INDUCTOR, 180UH, 4.8A, 15%; Product Range:2300 Series; Inductance:180µH; RMS Current (Irms):4.8A; DC Resistance Max:0.078ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: No

TOROIDAL INDUCTOR, 180UH, 4.8A, 15%; Product Range:2300 Series; Inductance:180µH; RMS Current (Irms):4.8A; DC Resistance Max:0.078ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M9826-ND 94C4767
Product Name Fixed Inductors Toroidal Inductor, 180Uh, 4.8A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J274JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers