Bourns, Inc. Fixed Inductors 2315-H-RC

Description
180µH Unshielded Toroidal Inductor 4.8A 78mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
180µH Unshielded Toroidal Inductor 4.8A 78mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8840-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8840-ND
Fixed Inductors M8840-ND
180µH Unshielded Toroidal Inductor 4.8A 78mOhm Max Radial, Horizontal (Open)

180µH Unshielded Toroidal Inductor 4.8A 78mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
180uH Inductor and Choke - 71-2315-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180uH Inductor and Choke
71-2315-H-RC
180uH Inductor and Choke 71-2315-H-RC
Power Inductors - Leaded 180uH 15% Horizontal Product overview: 2315-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2315-H-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 180uH 15% Horizontal Product overview: 2315-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2315-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 180Uh, 4.8A, 15%; Product Range Bourns Jw Miller - 63K3744 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 180Uh, 4.8A, 15%; Product Range Bourns Jw Miller
63K3744
Toroidal Inductor, 180Uh, 4.8A, 15%; Product Range Bourns Jw Miller 63K3744
TOROIDAL INDUCTOR, 180UH, 4.8A, 15%; Product Range:2300 Series; Inductance:180µH; RMS Current (Irms):4.8A; DC Resistance Max:0.078ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 180UH, 4.8A, 15%; Product Range:2300 Series; Inductance:180µH; RMS Current (Irms):4.8A; DC Resistance Max:0.078ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8840-ND 71-2315-H-RC 63K3744
Product Name Fixed Inductors 180uH Inductor and Choke Toroidal Inductor, 180Uh, 4.8A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroidal Toroid
Core Material Powdered Iron Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details