Bourns, Inc. 150uH Inductor and Choke 2314-V-RC

Description
Power Inductors - Leaded 150uH 15% Vertical Product overview: 2314-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2314-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 150uH 15% Vertical Product overview: 2314-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2314-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150uH Inductor and Choke - 71-2314-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150uH Inductor and Choke
71-2314-V-RC
150uH Inductor and Choke 71-2314-V-RC
Power Inductors - Leaded 150uH 15% Vertical Product overview: 2314-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2314-V-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 150uH 15% Vertical Product overview: 2314-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2314-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8890-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8890-ND
Fixed Inductors M8890-ND
150µH Unshielded Toroidal Inductor 5A 71mOhm Max Radial, Vertical (Open)

150µH Unshielded Toroidal Inductor 5A 71mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 150Uh, 5A, 15%; Product Range Bourns Jw Miller - 63K3743 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 150Uh, 5A, 15%; Product Range Bourns Jw Miller
63K3743
Toroidal Inductor, 150Uh, 5A, 15%; Product Range Bourns Jw Miller 63K3743
TOROIDAL INDUCTOR, 150UH, 5A, 15%; Product Range:2300 Series; Inductance:150µH; RMS Current (Irms):5A; DC Resistance Max:0.071ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 150UH, 5A, 15%; Product Range:2300 Series; Inductance:150µH; RMS Current (Irms):5A; DC Resistance Max:0.071ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2314-V-RC M8890-ND 63K3743
Product Name 150uH Inductor and Choke Fixed Inductors Toroidal Inductor, 150Uh, 5A, 15%; Product Range Bourns Jw Miller
Technology Toroidal Toroid Toroid
Core Material Ferrite Powdered Iron
Inductance Range 150 microH 150 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2223JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers