Bourns, Inc. Fixed Inductors 2314-H-RC

Description
150µH Unshielded Toroidal Inductor 5A 71mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
150µH Unshielded Toroidal Inductor 5A 71mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-2314-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-2314-H-RC-ND
Fixed Inductors 118-2314-H-RC-ND
150µH Unshielded Toroidal Inductor 5A 71mOhm Max Radial, Horizontal (Open)

150µH Unshielded Toroidal Inductor 5A 71mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
150UH 5A 71 MOHM Inductor and Choke - 71-2314-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 5A 71 MOHM Inductor and Choke
71-2314-H-RC
150UH 5A 71 MOHM Inductor and Choke 71-2314-H-RC
FIXED IND 150UH 5A 71 MOHM TH Product overview: 2314-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 5A, 71 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 5A, 71 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2314-H-RC can be used for catalog matching and distributor lookup.

FIXED IND 150UH 5A 71 MOHM TH Product overview: 2314-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 5A, 71 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 5A, 71 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2314-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 150Uh, 5A, 15%; Product Range Bourns Jw Miller - 63K3742 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 150Uh, 5A, 15%; Product Range Bourns Jw Miller
63K3742
Toroidal Inductor, 150Uh, 5A, 15%; Product Range Bourns Jw Miller 63K3742
TOROIDAL INDUCTOR, 150UH, 5A, 15%; Product Range:2300 Series; Inductance:150µH; RMS Current (Irms):5A; DC Resistance Max:0.071ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 150UH, 5A, 15%; Product Range:2300 Series; Inductance:150µH; RMS Current (Irms):5A; DC Resistance Max:0.071ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-2314-H-RC-ND 71-2314-H-RC 63K3742
Product Name Fixed Inductors 150UH 5A 71 MOHM Inductor and Choke Toroidal Inductor, 150Uh, 5A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroid Toroidal Toroid
Core Material Powdered Iron Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2183JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
100uH 6A 25mOhm Inductor and Choke - 839-DSO1-40-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers