Bourns, Inc. 120UH 6.7A 40 MOHM Inductor and Choke 2313-V-RC

Description
FIXED IND 120UH 6.7A 40 MOHM TH Product overview: 2313-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 6.7A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 6.7A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2313-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 120UH 6.7A 40 MOHM TH Product overview: 2313-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 6.7A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 6.7A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2313-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120UH 6.7A 40 MOHM Inductor and Choke - 71-2313-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120UH 6.7A 40 MOHM Inductor and Choke
71-2313-V-RC
120UH 6.7A 40 MOHM Inductor and Choke 71-2313-V-RC
FIXED IND 120UH 6.7A 40 MOHM TH Product overview: 2313-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 6.7A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 6.7A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2313-V-RC can be used for catalog matching and distributor lookup.

FIXED IND 120UH 6.7A 40 MOHM TH Product overview: 2313-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 6.7A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 6.7A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2313-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8889-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8889-ND
Fixed Inductors M8889-ND
120µH Unshielded Toroidal Inductor 6.7A 40mOhm Max Radial, Vertical (Open)

120µH Unshielded Toroidal Inductor 6.7A 40mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 120Uh, 6.7A, 15%; Product Range Bourns Jw Miller - 63K3741 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 120Uh, 6.7A, 15%; Product Range Bourns Jw Miller
63K3741
Toroidal Inductor, 120Uh, 6.7A, 15%; Product Range Bourns Jw Miller 63K3741
TOROIDAL INDUCTOR, 120UH, 6.7A, 15%; Product Range:2300 Series; Inductance:120µH; RMS Current (Irms):6.7A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 120UH, 6.7A, 15%; Product Range:2300 Series; Inductance:120µH; RMS Current (Irms):6.7A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet
INDUCTOR, HIGH CURRENT TOROIDAL, 120UH,0.040 OHM DCR MAX, VERTICAL MOUNT - 70154521 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR, HIGH CURRENT TOROIDAL, 120UH,0.040 OHM DCR MAX, VERTICAL MOUNT
70154521
INDUCTOR, HIGH CURRENT TOROIDAL, 120UH,0.040 OHM DCR MAX, VERTICAL MOUNT 70154521
INDUCTOR, HIGH CURRENT TOROIDAL, 120UH,0.040 OHM DCR MAX, VERTICAL MOUNT

INDUCTOR, HIGH CURRENT TOROIDAL, 120UH,0.040 OHM DCR MAX, VERTICAL MOUNT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2313-V-RC M8889-ND 63K3741 70154521
Product Name 120UH 6.7A 40 MOHM Inductor and Choke Fixed Inductors Toroidal Inductor, 120Uh, 6.7A, 15%; Product Range Bourns Jw Miller INDUCTOR, HIGH CURRENT TOROIDAL, 120UH,0.040 OHM DCR MAX, VERTICAL MOUNT
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroidal Toroid Toroid
Core Material Ferrite Powdered Iron
Inductance Range 120 microH 120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8107 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2825JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details