120µH Unshielded Toroidal Inductor 6.7A 40mOhm Max Radial, Horizontal (Open)
Power Inductors - Leaded 120uH 15% Horizontal Product overview: 2313-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2313-H-RC can be used for catalog matching and distributor lookup.
TOROIDAL INDUCTOR, 120UH, 6.7A, 15%; Product Range:2300 Series; Inductance:120µH; RMS Current (Irms):6.7A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | M8839-ND | 71-2313-H-RC | 63K3740 |
| Product Name | Fixed Inductors | 120uH Inductor and Choke | Toroidal Inductor, 120Uh, 6.7A, 15%; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | ||
| Mounting Option | Through Hole | Through Hole | |
| Technology | Toroid | Toroidal | Toroid |
| Core Material | Powdered Iron | Ferrite | |
| Configuration | Fixed |